Texas Instruments SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191NSRE4

Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70
Request a Quote
Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit up/down counters with up/down mode control in a 16-pin PDIP package, operating from 0 to 70 °C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit up/down counters with up/down mode control in a 16-pin PDIP package, operating from 0 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control - SN74LS191NSRE4 - Texas Instruments
Dallas, TX, United States
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control
SN74LS191NSRE4
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191NSRE4
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70

Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number SN74LS191NSRE4
Product Name SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.25
Package Type PDIP,SO,SOIC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers