Texas Instruments Logic - Logic - Counters, Dividers - SN74LS190N SN74LS190N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095058-SN74LS190N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095058-SN74LS190N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LS190N - 1095058-SN74LS190N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS190N
1095058-SN74LS190N
Logic - Logic - Counters, Dividers - SN74LS190N 1095058-SN74LS190N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095058-SN74LS190N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095058-SN74LS190N
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1095058-SN74LS190N
Product Name Logic - Logic - Counters, Dividers - SN74LS190N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual 4-bit binary ripple counter - 74HCT393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Counters, Dividers - 54160FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers