Rochester Electronics Logic - Logic - Counters, Dividers - SN74LS169N SN74LS169N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 934622-SN74LS169N Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 934622-SN74LS169N Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LS169N - 934622-SN74LS169N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS169N
934622-SN74LS169N
Logic - Logic - Counters, Dividers - SN74LS169N 934622-SN74LS169N
Manufacturer: ON Semiconductor Win Source Part Number: 934622-SN74LS169N Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 934622-SN74LS169N
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 934622-SN74LS169N
Product Name Logic - Logic - Counters, Dividers - SN74LS169N
Unlock Full Specs
to access all available technical data

Similar Products

12-stage binary ripple counter - 74HCT4040PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Logic - Counters, Dividers - 74HC163PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers