Texas Instruments Logic - Logic - Specialty Logic - SN74LS181N SN74LS181N

Description
Manufacturer: Texas Instruments Win Source Part Number: 765569-SN74LS181N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.600", 15.24mm) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765569-SN74LS181N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.600", 15.24mm) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS181N - 765569-SN74LS181N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS181N
765569-SN74LS181N
Logic - Logic - Specialty Logic - SN74LS181N 765569-SN74LS181N
Manufacturer: Texas Instruments Win Source Part Number: 765569-SN74LS181N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.600", 15.24mm) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765569-SN74LS181N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.600", 15.24mm)
Logic Type: Arithmetic Logic Unit
Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Logic IC
703-SN74LS181N
Through-Hole Logic IC 703-SN74LS181N
4-Bit ALU IC, Bipolar, PDIP, Through Hole Product overview: SN74LS181N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS181N can be used for catalog matching and distributor lookup.

4-Bit ALU IC, Bipolar, PDIP, Through Hole Product overview: SN74LS181N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS181N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 765569-SN74LS181N 703-SN74LS181N
Product Name Logic - Logic - Specialty Logic - SN74LS181N Through-Hole Logic IC
Gate Type Arithmetic Logic Unit NAND GATE, NOR GATE, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details