SN74LS175N is a quadruple D-type flip-flop with clear in a 16-pin PDIP package, operating from 0°C to 70°C, with a tube packing quantity of 25. The device features a non-RoHS compliant lead finish and is designed for standard logic applications.
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007102-SN74LS175N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
IC, LOGIC, 74LS, FLIP-FLOP; Logic Family / Base Number:74LS175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 4BIT 16DIP
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS175N | 007102-SN74LS175N | 296-1648-5-ND | SN74LS175N | 28AH5082 | SN74LS175N | SN74LS175N | SN74LS175N |
| Product Name | SN74LS175 Quadruple D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LS175N | Flip Flops | Ic, Logic, 74Ls, Flip-Flop; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 25 ns | 25 ns | 25 ns | 13 ns | ||||
| fMAX | 35 MHz | 40 MHz | 30 MHz | 40 MHz | ||||
| Operating Current | 18 mA |