Texas Instruments SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174D

Description
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS174 Hex D-Type Flip-Flop with Clear is a 16-pin device designed for use in digital circuits. It features six independent D-type flip-flops with clear functionality, allowing for data storage and manipulation in various applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is available in a surface-mount SOIC package. The SN74LS174D part number is marked as obsolete, but alternatives like the SN74LS174DR and SN74LS174N are active and provide similar functionality. This product is suitable for engineers looking for reliable flip-flop solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74LS174 Hex D-Type Flip-Flop with Clear is a 16-pin device designed for use in digital circuits. It features six independent D-type flip-flops with clear functionality, allowing for data storage and manipulation in various applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is available in a surface-mount SOIC package. The SN74LS174D part number is marked as obsolete, but alternatives like the SN74LS174DR and SN74LS174N are active and provide similar functionality. This product is suitable for engineers looking for reliable flip-flop solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS174 Hex D-Type Flip-Flops With Clear - SN74LS174D - Texas Instruments
Dallas, TX, United States
SN74LS174 Hex D-Type Flip-Flops With Clear
SN74LS174D
SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174D
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS174D
081262-SN74LS174D
Logic - Logic - Flip Flops - SN74LS174D 081262-SN74LS174D
Manufacturer: Texas Instruments Win Source Part Number: 081262-SN74LS174D Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 26mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081262-SN74LS174D
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 26mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-33971-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33971-5-ND
Flip Flops 296-33971-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74LS174D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74LS174D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS174D
Flip Flops SN74LS174D
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic, Hex D-Type F-F W/clr, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ9107 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex D-Type F-F W/clr, 16Soic; Logic Family / Base Number Texas Instruments
37AJ9107
Logic, Hex D-Type F-F W/clr, 16Soic; Logic Family / Base Number Texas Instruments 37AJ9107
LOGIC, HEX D-TYPE F-F W/CLR, 16SOIC; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, HEX D-TYPE F-F W/CLR, 16SOIC; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74LS174D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS174D
Logic - Flip Flops SN74LS174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS174D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS174D
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS174D 081262-SN74LS174D 296-33971-5-ND SN74LS174D SN74LS174D 37AJ9107 SN74LS174D SN74LS174D
Product Name SN74LS174 Hex D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LS174D Flip Flops Flip Flops Logic, Hex D-Type F-F W/clr, 16Soic; Logic Family / Base Number Texas Instruments Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 30 ns 30 ns 30 ns 20 ns
fMAX 35 MHz 40 MHz 40 MHz 40 MHz
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74F374PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details