Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LS173ADRE4

Description
Win Source Part Number: 1258466-SN74LS173ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258466-SN74LS173ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258466-SN74LS173ADRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258466-SN74LS173ADRE4
Win Source Part Number: 1258466-SN74LS173ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete

Win Source Part Number: 1258466-SN74LS173ADRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 50 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 24 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS17
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LS173ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS173ADRE4
Logic - Flip Flops SN74LS173ADRE4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74LS173ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS173ADRE4
Flip Flops SN74LS173ADRE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258466-SN74LS173ADRE4 SN74LS173ADRE4 SN74LS173ADRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 25 ns
fMAX 50 MHz 50 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 54ALS374J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details