Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
IC BINARY COUNTER 4-BIT 16SOIC
Counter Single 4-Bit Sync Binary UP 16-Pin SOIC T/R
IC SYNC 4BIT BIN COUNTR 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS161ADR | 296-SN74LS161ADRDKR-ND | SN74LS161ADR | SN74LS161ADR | 815-SN74LS161ADR | SN74LS161ADR | SN74LS161ADR |
| Product Name | SN74LS161A Synchronous 4-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter Single 4-Bit Sync Binary UP 16-Pin SOIC T/R | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 5V; 5.25 | 5V; 5V | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | LS | TTL | TTL; TTL | ||||
| Number of Stages (Bits) | 4 bits |