Texas Instruments SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS158DR

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS158DR is a quadruple 2-line to 1-line data selector/multiplexer in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, designed for operation from 0 to 70 °C. It is supplied in a 2500-unit tape and reel configuration with a 330.0 mm reel diameter and a 16.0 mm carrier tape width, featuring lead-free NIPDAU finish and Level-1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SN74LS158DR is a quadruple 2-line to 1-line data selector/multiplexer in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, designed for operation from 0 to 70 °C. It is supplied in a 2500-unit tape and reel configuration with a 330.0 mm reel diameter and a 16.0 mm carrier tape width, featuring lead-free NIPDAU finish and Level-1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74LS158DR - Texas Instruments
Dallas, TX, United States
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74LS158DR
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS158DR
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS158DR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, TTL, PDSO16

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, TTL, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LS158DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS158DR
Signal Switches, Multiplexers, Decoders SN74LS158DR
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS158DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS158DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS158DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS158DR SN74LS158DR SN74LS158DR SN74LS158DR
Product Name SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AC11138N - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS158FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS399 Quadruple 2-Input Multiplexers With Storage - 8415401FA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details