Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74LS156N

Description
Decoder/Demultiplexe r 2 x 1:4 16-PDIP
Description
Decoder/Demultiplexe r 2 x 1:4 16-PDIP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74LS156N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS156N
Signal Switches, Multiplexers, Decoders SN74LS156N
Decoder/Demultiplexe r 2 x 1:4 16-PDIP

Decoder/Demultiplexer 2 x 1:4 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS156N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS156N
IC DECODER/DEMUX 2X1:4 16DIP

IC DECODER/DEMUX 2X1:4 16DIP

Supplier's Site
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments - 33AH4893 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments
33AH4893
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments 33AH4893
IC, DECODER/DEMUX; Logic Family / Base Number:74LS156; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; LogicRoHS Compliant: Yes

IC, DECODER/DEMUX; Logic Family / Base Number:74LS156; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS156N SN74LS156N 33AH4893
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, Decoder/demux; Logic Family / Base Number Texas Instruments
Supply Voltage 4.75V ~ 5.25V 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS155PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia - 99K0550 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type SOIC; SOIC
Number of Pins 16
View Details