Nexperia B.V. 8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia 74HCT151D

Description
8-INPUT MULTIPLEXER, SOIC-16; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:-; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet
Description
8-INPUT MULTIPLEXER, SOIC-16; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:-; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia - 99K0550 - Newark, An Avnet Company
Chicago, IL, United States
8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia
99K0550
8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia 99K0550
8-INPUT MULTIPLEXER, SOIC-16; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:-; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

8-INPUT MULTIPLEXER, SOIC-16; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:-; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 99K0550
Product Name 8-Input Multiplexer, Soic-16; Logic Family / Base Number Nexperia
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS153PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GM,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details