Texas Instruments SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LS155ADRG4

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74LS155ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74LS155ADRG4
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LS155ADRG4
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256577-SN74LS155ADRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256577-SN74LS155ADRG4
Win Source Part Number: 1256577-SN74LS155ADR G4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS155

Win Source Part Number: 1256577-SN74LS155ADRG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder/Demultiplexer
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS155

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS155ADRG4 1256577-SN74LS155ADRG4
Product Name SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
4 suppliers
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138PW - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details