Dual 2-Line To 4-Line Decoders/Demultiplex
Win Source Part Number: 1256563-SN74LS155ADG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder/Demultiplexe
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS155
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LS155ADG4 | 1256563-SN74LS155ADG4 |
| Product Name | SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | |
| Input Lines | 2 | |
| Output Lines | 4 | |
| Supply Voltage | 4.75 | 4.75V ~ 5.25V |
| Package Type | PDIP,SO,SOIC | SOIC |