Texas Instruments SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers SN74LS151DG4

Description
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS151 is an 8-line to 1-line data selector/multiplexer designed by Texas Instruments. It features a wide operating temperature range of 0 to 70 degrees Celsius and is packaged in a 16-SOIC format. This device allows for the selection of one of eight data inputs to be routed to a single output, making it suitable for various digital applications where data routing is required. The SN74LS151 is characterized by its low power consumption and high-speed operation, which can be beneficial in systems requiring efficient data handling. Its design supports easy integration into existing circuits, making it a practical choice for engineers looking to implement multiplexing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN74LS151 is an 8-line to 1-line data selector/multiplexer designed by Texas Instruments. It features a wide operating temperature range of 0 to 70 degrees Celsius and is packaged in a 16-SOIC format. This device allows for the selection of one of eight data inputs to be routed to a single output, making it suitable for various digital applications where data routing is required. The SN74LS151 is characterized by its low power consumption and high-speed operation, which can be beneficial in systems requiring efficient data handling. Its design supports easy integration into existing circuits, making it a practical choice for engineers looking to implement multiplexing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers - SN74LS151DG4 - Texas Instruments
Dallas, TX, United States
SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers
SN74LS151DG4
SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers SN74LS151DG4
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC 0 to 70

8-Line To 1-Line Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Multiplexers
Product Number SN74LS151DG4
Product Name SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers
Supply Voltage 4.75
Package Type PDIP,SO,SOIC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTH16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV16210DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers