Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11139PWLE 74AC11139PWLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040062-74AC11139PWL E Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040062-74AC11139PWL E Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11139PWLE - 1040062-74AC11139PWLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11139PWLE
1040062-74AC11139PWLE
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11139PWLE 1040062-74AC11139PWLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040062-74AC11139PWL E Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040062-74AC11139PWLE
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1040062-74AC11139PWLE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11139PWLE
Unlock Full Specs
to access all available technical data

Similar Products

Logic Type Nexperia - 24AC3234 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type XSON
Number of Pins 6
View Details
Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers