Texas Instruments 5V Logic IC SN74LS14NSRG4

Description
Schmitt Trigger Hex Inverter IC, 5V, SOP-14, 22ns Product overview: SN74LS14NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Hex Inverter IC, 5V, SOP-14, 22ns Product overview: SN74LS14NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schmitt Trigger Hex Inverter IC, 5V, SOP-14, 22ns Product overview: SN74LS14NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NSRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Hex Inverter IC, 5V, SOP-14, 22ns Product overview: SN74LS14NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS14NSRG4 - 065547-SN74LS14NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS14NSRG4
065547-SN74LS14NSRG4
Logic - Logic - Gates and Inverters - SN74LS14NSRG4 065547-SN74LS14NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 065547-SN74LS14NSRG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065547-SN74LS14NSRG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LS14NSRG4 065547-SN74LS14NSRG4
Product Name 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS14NSRG4
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter
Supply Voltage 5.25V 4.75 V ~ 5.25 V
Inputs 1 6
Propagation Delay 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details