Win Source Part Number: 1257763-SN74LS14NE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 25
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS14NE4,SN74LS14
Base Product Number: SN74LS14
Schmitt Trigger Inverter IC, 6-Ch, 5V, 22ns, PDIP Product overview: SN74LS14NE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NE4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257763-SN74LS14NE4 | 705-SN74LS14NE4 | 296-36146-5-ND | SN74LS14NE4 | SN74LS14NE4 | SN74LS14NE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Buffer, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 1.9V (Low), 0.5V (High) | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |