Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS148D

Description
Win Source Part Number: 1040483-SN74LS148D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): DS1045S-3; SN74HC148D; CD74HCT4053M96; CD74HCT4053M; MC74HC4053ADWR2G; MC74HC4053ADR2G; MC74HC4053ADGSN74LS1 48D .; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS148D,SN7 4LS148DE4,-296-33958 -5-ND,-SN74LS148DG4- NDR,SN74LS148D-ND,-S N74LS148DG4,2156-SN7 4LS148D,296-33958-5, SN74LS148DE4-ND Base Product Number: 74LS148
Request a Quote Datasheet
Description
Win Source Part Number: 1040483-SN74LS148D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): DS1045S-3; SN74HC148D; CD74HCT4053M96; CD74HCT4053M; MC74HC4053ADWR2G; MC74HC4053ADR2G; MC74HC4053ADGSN74LS1 48D .; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS148D,SN7 4LS148DE4,-296-33958 -5-ND,-SN74LS148DG4- NDR,SN74LS148D-ND,-S N74LS148DG4,2156-SN7 4LS148D,296-33958-5, SN74LS148DE4-ND Base Product Number: 74LS148
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040483-SN74LS148D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040483-SN74LS148D
Win Source Part Number: 1040483-SN74LS148D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): DS1045S-3; SN74HC148D; CD74HCT4053M96; CD74HCT4053M; MC74HC4053ADWR2G; MC74HC4053ADR2G; MC74HC4053ADGSN74LS1 48D .; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS148D,SN7 4LS148DE4,-296-33958 -5-ND,-SN74LS148DG4- NDR,SN74LS148D-ND,-S N74LS148DG4,2156-SN7 4LS148D,296-33958-5, SN74LS148DE4-ND Base Product Number: 74LS148

Win Source Part Number: 1040483-SN74LS148D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Priority Encoder
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): DS1045S-3; SN74HC148D; CD74HCT4053M96; CD74HCT4053M; MC74HC4053ADWR2G; MC74HC4053ADR2G; MC74HC4053ADGSN74LS148D .;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS148D,SN74LS148DE4,-296-33958-5-ND,-SN74LS148DG4-NDR,SN74LS148D-ND,-SN74LS148DG4,2156-SN74LS148D,296-33958-5,SN74LS148DE4-ND
Base Product Number: 74LS148

Buy Now Datasheet
Logic, Priority Encoder 8-3L, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1132 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Priority Encoder 8-3L, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1132
Logic, Priority Encoder 8-3L, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1132
LOGIC, PRIORITY ENCODER 8-3L, 16SOIC; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

LOGIC, PRIORITY ENCODER 8-3L, 16SOIC; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1040483-SN74LS148D 37AJ1132
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Priority Encoder 8-3L, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 4.75V ~ 5.25V 5.25V
Package Type SOIC SOIC; SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details