Texas Instruments SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145NSRG4

Description
BCD-To-Decimal Decoders/Drivers 16-SO 0 to 70
Request a Quote
Description
BCD-To-Decimal Decoders/Drivers 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS145 BCD-To-Decimal Decoder/Driver from Texas Instruments is designed to convert binary-coded decimal (BCD) inputs into decimal outputs. It features a 16-pin small outline package (SO) and operates within a temperature range of 0 to 70 degrees Celsius. The device is capable of driving standard TTL loads and provides a low-power consumption solution for applications requiring BCD decoding. The SN74LS145 is suitable for use in various digital applications, including calculators and digital displays, where reliable BCD to decimal conversion is essential. Its design ensures compatibility with other TTL logic families, making it a versatile choice for engineers looking to integrate BCD decoding functionality into their projects.

Datasheet Summary
Powered by GS/AI

The SN74LS145 BCD-To-Decimal Decoder/Driver from Texas Instruments is designed to convert binary-coded decimal (BCD) inputs into decimal outputs. It features a 16-pin small outline package (SO) and operates within a temperature range of 0 to 70 degrees Celsius. The device is capable of driving standard TTL loads and provides a low-power consumption solution for applications requiring BCD decoding. The SN74LS145 is suitable for use in various digital applications, including calculators and digital displays, where reliable BCD to decimal conversion is essential. Its design ensures compatibility with other TTL logic families, making it a versatile choice for engineers looking to integrate BCD decoding functionality into their projects.

Suppliers

Company
Product
Description
Supplier Links
SN74LS145 BCD-To-Decimal Decoders/Drivers - SN74LS145NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS145 BCD-To-Decimal Decoders/Drivers
SN74LS145NSRG4
SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145NSRG4
BCD-To-Decimal Decoders/Drivers 16-SO 0 to 70

BCD-To-Decimal Decoders/Drivers 16-SO 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number SN74LS145NSRG4
Product Name SN74LS145 BCD-To-Decimal Decoders/Drivers
Function Decoder
Input Lines 4
Output Lines 10
Supply Voltage 4.75
Package Type PDIP,SO,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
2 suppliers
SN54HC42 4-Line To 10-Line Decoders  BCD To Decimal - SN54HC42J - Texas Instruments
Specs
Function Decoder
Supply Voltage 2
Package Type CDIP,LCCC
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details