Texas Instruments SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145DG4

Description
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS145 BCD-To-Decimal Decoders/Drivers - SN74LS145DG4 - Texas Instruments
Dallas, TX, United States
SN74LS145 BCD-To-Decimal Decoders/Drivers
SN74LS145DG4
SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145DG4
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70

BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256544-SN74LS145DG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256544-SN74LS145DG4
Win Source Part Number: 1256544-SN74LS145DG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: -, 80mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS145

Win Source Part Number: 1256544-SN74LS145DG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS145

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS145DG4 1256544-SN74LS145DG4
Product Name SN74LS145 BCD-To-Decimal Decoders/Drivers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder
Input Lines 4
Output Lines 10
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
SN54LS145 BCD-to-Decimal Decoders/Drivers - 8508401EA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD54HC138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HC138F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
2 suppliers