Texas Instruments SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136NSR

Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs - SN74LS136NSR - Texas Instruments
Dallas, TX, United States
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs
SN74LS136NSR
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136NSR
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SO 0 to 70

Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS136NSR - 1100015-SN74LS136NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS136NSR
1100015-SN74LS136NSR
Logic - Logic - Gates and Inverters - SN74LS136NSR 1100015-SN74LS136NSR
Manufacturer: Texas Instruments Win Source Part Number: 1100015-SN74LS136NSR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Current - Quiescent (Max): 10mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100015-SN74LS136NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Current - Quiescent (Max): 10mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-29999-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29999-2-ND
Gates and Inverters 296-29999-2-ND
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SO

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
 - SN74LS136NSR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74LS136NSR
Quad 5V Logic IC 705-SN74LS136NSR
Quad 2-Input XOR Gates, Open-Collector, 5V, SOP, 74LS Product overview: SN74LS136NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136NSR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gates, Open-Collector, 5V, SOP, 74LS Product overview: SN74LS136NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LS136NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS136NSR
Gates and Inverters SN74LS136NSR
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SO

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS136NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS136NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS136NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74LS136NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS136NSR
Logic - Gates and Inverters SN74LS136NSR
IC GATE XOR OP COL 4CH 2IN 14SOP

IC GATE XOR OP COL 4CH 2IN 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS136NSR
Logic Gates SN74LS136NSR
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74LS136NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS136NSR
Gates and Inverters SN74LS136NSR
IC GATE XOR OP COL 4CH 2IN 14SOP

IC GATE XOR OP COL 4CH 2IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS136NSR 1100015-SN74LS136NSR 296-29999-2-ND SN74LS136NSR 705-SN74LS136NSR SN74LS136NSR SN74LS136NSR SN74LS136NSR SN74LS136NSR SN74LS136NSR
Product Name SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs Logic - Logic - Gates and Inverters - SN74LS136NSR Gates and Inverters Quad 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR OR; XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 55 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 10 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers