Texas Instruments SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136DR

Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs - SN74LS136DR - Texas Instruments
Dallas, TX, United States
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs
SN74LS136DR
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136DR
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SOIC 0 to 70

Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-46200-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46200-2-ND
Gates and Inverters 296-46200-2-ND
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-46200-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46200-6-ND
Gates and Inverters 296-46200-6-ND
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-46200-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46200-1-ND
Gates and Inverters 296-46200-1-ND
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS136DR - 1254847-SN74LS136DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS136DR
1254847-SN74LS136DR
Logic - Logic - Gates and Inverters - SN74LS136DR 1254847-SN74LS136DR
Manufacturer: Texas Instruments Win Source Part Number: 1254847-SN74LS136DR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS136 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74LS136D; DM74LS136MX; DM74LS136M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254847-SN74LS136DR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS136
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS136D; DM74LS136MX; DM74LS136M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74LS136DR
Quad SOIC Logic IC 705-SN74LS136DR
Quad 2-Input XOR Gates, Open-Collector, 74LS Series, SOIC Product overview: SN74LS136DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136DR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gates, Open-Collector, 74LS Series, SOIC Product overview: SN74LS136DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE XOR 4CH 2-INP 14-SOIC - 815-SN74LS136DR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14-SOIC
815-SN74LS136DR
IC GATE XOR 4CH 2-INP 14-SOIC 815-SN74LS136DR
IC GATE XOR 4CH 2-INP 14-SOIC

IC GATE XOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - SN74LS136DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS136DR
Gates and Inverters SN74LS136DR
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS136DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS136DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS136DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS136DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS136DR
Gates and Inverters SN74LS136DR
IC GATE XOR OPEN 4CH 2-IN 14SOIC

IC GATE XOR OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS136DR
Logic Gates SN74LS136DR
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS136DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS136DR
Logic - Gates and Inverters SN74LS136DR
IC GATE XOR OPEN 4CH 2-IN 14SOIC

IC GATE XOR OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS136DR 296-46200-2-ND 1254847-SN74LS136DR 705-SN74LS136DR 815-SN74LS136DR SN74LS136DR SN74LS136DR SN74LS136DR SN74LS136DR SN74LS136DR
Product Name SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS136DR Quad SOIC Logic IC IC GATE XOR 4CH 2-INP 14-SOIC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 5V; 5V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL; TTL
Propagation Delay 55 ns 30 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers