Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SOIC 0 to 70
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC
XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Win Source Part Number: 1257786-SN74LS136D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Current - Quiescent (Max): 10 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS136DG4,SN74LS1
Base Product Number: 74LS136
LOGIC, QUAD 2-IN EX-OR W/OC, 14SOIC; Logic Family / Base Number:74LS136; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Quad 2-Input Exclusive-OR Gates
XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC
INTEGRATED CIRCUIT, LOGIC, 4.5 - 5.5 V INPUT VOLTAGE, 7 V SUPPLY VOLTAGE, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC GATE XOR OPEN 4CH 2-IN 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS136D | 296-3646-5-ND | SN74LS136D | 1257786-SN74LS136D | 37AJ1130 | SN74LS136D | SN74LS136D | 17099563 | SN74LS136D | SN74LS136D |
| Product Name | SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Quad 2-In Ex-Or W/oc, 14Soic; Logic Family / Base Number Texas Instruments | Logic Gates | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | XOR | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||||
| Logic Family | LS | TTL | ||||||||
| Propagation Delay | 55 ns | 30 ns | 30 ns | |||||||
| Operating Current | 0.0500 mA | 8 mA | 8 mA | 10 mA |