Quad 2-input positive-NAND Schmitt triggers 14-SO 0 to 70
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Quad 2-Input NAND Schmitt Trigger IC, 74LS Series, SOP Product overview: SN74LS132NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132NSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1100013-SN74LS132NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2IN 14SOP
IC GATE NAND 4CH 2IN 14SOP
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Logic Gates Quad 2-inp pos-NAND Schmitt triggers
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS132NSR | SN74LS132NSR | 705-SN74LS132NSR | 296-SN74LS132NSRCT-ND | 1100013-SN74LS132NSR | SN74LS132NSR | SN74LS132NSR | SN74LS132NSR | SN74LS132NSR | SN74LS132NSR |
| Product Name | SN74LS132 Quad 2-input positive-NAND Schmitt triggers | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS132NSR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 1.9V (Low), 0.5V (High) | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Logic Family | LS | TTL | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 40 ns | 22 ns | 22 ns | 22 ns | 22 ns |