Quad 2-input positive-NAND Schmitt triggers 14-PDIP 0 to 70
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
4-ch Schmitt Trigger NAND Gate IC, 2-Input, 5V, PDIP Product overview: SN74LS132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084057-SN74LS132N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Current - Quiescent (Max): 11mA
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC GATE NAND 4CH 2IN 14DIP
IC, NAND SCHMITT TRIGGER; Logic Family / Base Number:74LS132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
Logic Gates Quad 2-inp pos-NAND Schmitt triggers
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS132N | 296-3645-5-ND | 705-SN74LS132N | 084057-SN74LS132N | SN74LS132N | 52AH4419 | SN74LS132N | SN74LS132N | SN74LS132N |
| Product Name | SN74LS132 Quad 2-input positive-NAND Schmitt triggers | Gates and Inverters | 5V Logic IC | Logic - Logic - Gates and Inverters - SN74LS132N | Logic - Gates and Inverters | Ic, Nand Schmitt Trigger; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Schmitt Trigger | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 5.25V | 4.75 V ~ 5.25 V | 1.9V (Low), 0.5V (High) | 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | LS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 40 ns | 22 ns | 22 ns | 22 ns |