Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS132DRE4 |
| Product Name | SN74LS132 Quad 2-input positive-NAND Schmitt triggers |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Features | Schmitt Trigger |