Texas Instruments SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132DR

Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS132 Quad 2-input positive-NAND Schmitt triggers - SN74LS132DR - Texas Instruments
Dallas, TX, United States
SN74LS132 Quad 2-input positive-NAND Schmitt triggers
SN74LS132DR
SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132DR
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS132DR - 1254843-SN74LS132DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS132DR
1254843-SN74LS132DR
Logic - Logic - Gates and Inverters - SN74LS132DR 1254843-SN74LS132DR
Manufacturer: Texas Instruments Win Source Part Number: 1254843-SN74LS132DR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.5V Logic Level - High: 1.9V Family Name: SN74LS132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 11mA Alternative Parts (Cross-Reference): SN74LS132D; SN74LS132DR2; SN74LS132DG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254843-SN74LS132DR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Family Name: SN74LS132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 11mA
Alternative Parts (Cross-Reference): SN74LS132D; SN74LS132DR2; SN74LS132DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS132DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74LS132DR
Quad 5V SOIC Logic IC 705-SN74LS132DR
Quad 2-Input NAND Schmitt Trigger IC, SOIC, 5V Product overview: SN74LS132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132DR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, SOIC, 5V Product overview: SN74LS132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31848-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31848-6-ND
Gates and Inverters 296-31848-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31848-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31848-1-ND
Gates and Inverters 296-31848-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31848-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31848-2-ND
Gates and Inverters 296-31848-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS132DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS132DR
Logic - Gates and Inverters SN74LS132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS132DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS132DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R - 815-SN74LS132DR - Utmel Electronic Limited
Hong Kong, China
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R
815-SN74LS132DR
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R 815-SN74LS132DR
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R

NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R

Supplier's Site
Gates and Inverters - SN74LS132DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS132DR
Gates and Inverters SN74LS132DR
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Gates and Inverters - SN74LS132DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS132DR
Gates and Inverters SN74LS132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS132DR 1254843-SN74LS132DR SN74LS132DR 705-SN74LS132DR 296-31848-6-ND SN74LS132DR SN74LS132DR 815-SN74LS132DR SN74LS132DR SN74LS132DR
Product Name SN74LS132 Quad 2-input positive-NAND Schmitt triggers Logic - Logic - Gates and Inverters - SN74LS132DR Quad 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE, Schmitt Trigger NAND NOT; NAND NAND AND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 1.9V (Low), 0.5V (High) 5V; 5V 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS TTL TTL; TTL
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 40 ns 22 ns 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers