Texas Instruments SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132D

Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS132 Quad 2-input positive-NAND Schmitt triggers - SN74LS132D - Texas Instruments
Dallas, TX, United States
SN74LS132 Quad 2-input positive-NAND Schmitt triggers
SN74LS132D
SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132D
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74LS132D
Quad SOIC Logic IC 705-SN74LS132D
Quad 2-Input NAND Schmitt Trigger IC, 74LS Series, SOIC Product overview: SN74LS132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, 74LS Series, SOIC Product overview: SN74LS132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3644-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3644-5-ND
Gates and Inverters 296-3644-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
 - SN74LS132D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS132D - 139734-SN74LS132D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS132D
139734-SN74LS132D
Logic - Logic - Gates and Inverters - SN74LS132D 139734-SN74LS132D
Manufacturer: Texas Instruments Win Source Part Number: 139734-SN74LS132D Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Current - Quiescent (Max): 11mA Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS132DR; SN74LS132DR2; SN74LS132DG; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139734-SN74LS132D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Current - Quiescent (Max): 11mA
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS132DR; SN74LS132DR2; SN74LS132DG;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS132D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS132D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic IC - 16954793 - Radwell International
Willingboro, NJ, United States
Logic IC
16954793
Logic IC 16954793
BUS DRIVER, LS SERIES, 4-FUNC, 1-BIT, TRUE OUTPUT, TTL, SOIC14. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, LS SERIES, 4-FUNC, 1-BIT, TRUE OUTPUT, TTL, SOIC14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic, Quad 2-In Nand Trigg, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1129 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Trigg, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1129
Logic, Quad 2-In Nand Trigg, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1129
LOGIC, QUAD 2-IN NAND TRIGG, 14SOIC; Logic Family / Base Number:74LS132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND TRIGG, 14SOIC; Logic Family / Base Number:74LS132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS132D
Logic Gates SN74LS132D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LS132D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS132D
Gates and Inverters SN74LS132D
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS132D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS132D
Logic - Gates and Inverters SN74LS132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS132D 705-SN74LS132D 296-3644-5-ND SN74LS132D 139734-SN74LS132D SN74LS132D 16954793 37AJ1129 SN74LS132D SN74LS132D SN74LS132D
Product Name SN74LS132 Quad 2-input positive-NAND Schmitt triggers Quad SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS132D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic, Quad 2-In Nand Trigg, 14Soic; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND Buffer/Driver NAND; NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 1.9V (Low), 0.5V (High)
Logic Family LS TTL
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 40 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers