Texas Instruments Logic IC SN74LS12N

Description
Triple 3-input Positive-NAND gates with open collector outputs 14-PDIP 0 to 70 Product overview: SN74LS12N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS12N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Triple 3-input Positive-NAND gates with open collector outputs 14-PDIP 0 to 70 Product overview: SN74LS12N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS12N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-SN74LS12N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Triple 3-input Positive-NAND gates with open collector outputs 14-PDIP 0 to 70 Product overview: SN74LS12N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS12N can be used for catalog matching and distributor lookup.

Triple 3-input Positive-NAND gates with open collector outputs 14-PDIP 0 to 70 Product overview: SN74LS12N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS12N can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS12N - 1095038-SN74LS12N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS12N
1095038-SN74LS12N
Logic - Logic - Gates and Inverters - SN74LS12N 1095038-SN74LS12N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095038-SN74LS12N Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): SN74LS12NSN74LS12N.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095038-SN74LS12N
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74LS12NSN74LS12N.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: NAND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LS12N 1095038-SN74LS12N
Product Name Logic IC Logic - Logic - Gates and Inverters - SN74LS12N
Gate Type NAND; NAND GATE NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54L04/BDA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers