Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Monostable Multivibrator 34ns 16-SSOP
Monostable Multivibrator 34ns 16-SSOP
Monostable Multivibrator 34 ns 16-SSOP
IC MULTIVIBRATOR 34NS 16SSOP
IC MULTIVIBRATOR 34NS 16SSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LS123DBR | 296-SN74LS123DBRCT-ND | SN74LS123DBR | SN74LS123DBR | SN74LS123DBR |
| Product Name | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators | |
| Package Type | SOP; SSOP; Other; SSOP16 | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | ||
| Logic Family | TTL | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |