Texas Instruments SN74LS11 Triple 3-input positive-AND gates SN74LS11NSR

Description
Triple 3-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS11 Triple 3-input positive-AND gates - SN74LS11NSR - Texas Instruments
Dallas, TX, United States
SN74LS11 Triple 3-input positive-AND gates
SN74LS11NSR
SN74LS11 Triple 3-input positive-AND gates SN74LS11NSR
Triple 3-input positive-AND gates 14-SO 0 to 70

Triple 3-input positive-AND gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS11NSR - 030178-SN74LS11NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS11NSR
030178-SN74LS11NSR
Logic - Logic - Gates and Inverters - SN74LS11NSR 030178-SN74LS11NSR
Manufacturer: Texas Instruments Win Source Part Number: 030178-SN74LS11NSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030178-SN74LS11NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 8mA Logic IC
705-SN74LS11NSR
5V 8mA Logic IC 705-SN74LS11NSR
Triple 3-Input AND Gate IC, 5V, 8mA, 20ns, SOP Product overview: SN74LS11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11NSR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 8mA, 20ns, SOP Product overview: SN74LS11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-38238-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38238-2-ND
Gates and Inverters 296-38238-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38238-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38238-1-ND
Gates and Inverters 296-38238-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - SN74LS11NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS11NSR
Gates and Inverters SN74LS11NSR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now
Gates and Inverters - SN74LS11NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS11NSR
Gates and Inverters SN74LS11NSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS11NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS11NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS11NSR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74LS11NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS11NSR
Logic - Gates and Inverters SN74LS11NSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS11NSR 030178-SN74LS11NSR 705-SN74LS11NSR 296-38238-2-ND SN74LS11NSR SN74LS11NSR SN74LS11NSR SN74LS11NSR
Product Name SN74LS11 Triple 3-input positive-AND gates Logic - Logic - Gates and Inverters - SN74LS11NSR 5V 8mA Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0036 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers