Texas Instruments SN74LS11 Triple 3-input positive-AND gates SN74LS11DR

Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS11 Triple 3-input positive-AND gates - SN74LS11DR - Texas Instruments
Dallas, TX, United States
SN74LS11 Triple 3-input positive-AND gates
SN74LS11DR
SN74LS11 Triple 3-input positive-AND gates SN74LS11DR
Triple 3-input positive-AND gates 14-SOIC 0 to 70

Triple 3-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8mA SOIC Logic IC
705-SN74LS11DR
8mA SOIC Logic IC 705-SN74LS11DR
Triple 3-Input AND Gate IC, 74LS Series, SOIC, 8mA Output Product overview: SN74LS11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11DR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 74LS Series, SOIC, 8mA Output Product overview: SN74LS11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28984-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28984-1-ND
Gates and Inverters 296-28984-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28984-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28984-6-ND
Gates and Inverters 296-28984-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28984-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28984-2-ND
Gates and Inverters 296-28984-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS11DR - 082336-SN74LS11DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS11DR
082336-SN74LS11DR
Logic - Logic - Gates and Inverters - SN74LS11DR 082336-SN74LS11DR
Manufacturer: Texas Instruments Win Source Part Number: 082336-SN74LS11DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Current - Quiescent (Max): 3.6mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082336-SN74LS11DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 3.6mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LS11DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS11DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS11DR
Logic - Gates and Inverters SN74LS11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS11DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS11DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS11DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS11DR
Gates and Inverters SN74LS11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS11DR
Logic Gates SN74LS11DR
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LS11DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS11DR
Gates and Inverters SN74LS11DR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS11DR 705-SN74LS11DR 296-28984-1-ND 082336-SN74LS11DR SN74LS11DR SN74LS11DR SN74LS11DR SN74LS11DR SN74LS11DR SN74LS11DR
Product Name SN74LS11 Triple 3-input positive-AND gates 8mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS11DR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0036 mA 3.6 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers