Texas Instruments SN74LS11 Triple 3-input positive-AND gates SN74LS11D

Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS11 Triple 3-input positive-AND gates - SN74LS11D - Texas Instruments
Dallas, TX, United States
SN74LS11 Triple 3-input positive-AND gates
SN74LS11D
SN74LS11 Triple 3-input positive-AND gates SN74LS11D
Triple 3-input positive-AND gates 14-SOIC 0 to 70

Triple 3-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-SN74LS11D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LS11D-ND
Gates and Inverters 296-SN74LS11D-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257788-SN74LS11D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257788-SN74LS11D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257788-SN74LS11D
Win Source Part Number: 1257788-SN74LS11D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Number of Circuits: 3 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Current - Quiescent (Max): 3.6 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS11DE4,SN74LS11 DG4,296-SN74LS11D,29 6-33955-5,SN74LS11DE 4,TEXTISSN74LS11D,SN 74LS11D,296-33955-5, SN74LS11DG4,2156-SN7 4LS11D Base Product Number: SN74LS11

Win Source Part Number: 1257788-SN74LS11D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 3.6 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS11DE4,SN74LS11DG4,296-SN74LS11D,296-33955-5,SN74LS11DE4,TEXTISSN74LS11D,SN74LS11D,296-33955-5,SN74LS11DG4,2156-SN74LS11D
Base Product Number: SN74LS11

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74LS11D
5V 8mA SOIC Logic IC 705-SN74LS11D
Triple 3-Input AND Gate IC, 5V, 8mA, 20ns, SOIC Product overview: SN74LS11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11D can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 8mA, 20ns, SOIC Product overview: SN74LS11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS11D - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS11D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS11D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS11D
Gates and Inverters SN74LS11D
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS11D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS11D
Logic - Gates and Inverters SN74LS11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS11D 296-SN74LS11D-ND 1257788-SN74LS11D 705-SN74LS11D SN74LS11D SN74LS11D SN74LS11D SN74LS11D
Product Name SN74LS11 Triple 3-input positive-AND gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 15 ns 20 ns 20 ns 20 ns
Operating Current 0.0036 mA 8 mA 3.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details