Texas Instruments Logic - Logic - Flip Flops - SN74LS114 SN74LS114

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254830-SN74LS114 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254830-SN74LS114 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS114
1254830-SN74LS114
Logic - Logic - Flip Flops - SN74LS114 1254830-SN74LS114
Manufacturer: Texas Instruments Win Source Part Number: 1254830-SN74LS114 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254830-SN74LS114
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1254830-SN74LS114
Product Name Logic - Logic - Flip Flops - SN74LS114
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 74HCT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers