IC GATE NAND 3CH 3-INP 14-SO
NAND Gate 4-Element 3-IN 14-Pin PDIP Product overview: SN74LS10NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10NS can be used for catalog matching and distributor lookup.
IC NAND 3-CIR 3-IN 14-SO
NAND Gate IC 3 Channel 14-SO
IC GATE NAND 3CH 3-INP 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS10NS | 705-SN74LS10NS | 296-SN74LS10NS-ND | SN74LS10NS | SN74LS10NS | SN74LS10NS |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND | |
| IC Package Type | SOIC; Other; SOIC14 | Other; SOP | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Inputs | 3 | 3 | ||||
| Propagation Delay | 15 ns |