Texas Instruments SN74LS10 Triple 3-input positive-NAND gates SN74LS10N

Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS10 Triple 3-input positive-NAND gates - SN74LS10N - Texas Instruments
Dallas, TX, United States
SN74LS10 Triple 3-input positive-NAND gates
SN74LS10N
SN74LS10 Triple 3-input positive-NAND gates SN74LS10N
Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1634-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1634-5-ND
Gates and Inverters 296-1634-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
 - SN74LS10N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic Gates - 307525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307525
Logic Gates 307525
Triple 3i/p NAND gate,SN74LS10N DIP14

Triple 3i/p NAND gate,SN74LS10N DIP14

Supplier's Site
Logic Gates - 307525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307525P
Logic Gates 307525P
Triple 3i/p NAND gate,SN74LS10N DIP14

Triple 3i/p NAND gate,SN74LS10N DIP14

Supplier's Site
Logic Gates - 9232338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232338
Logic Gates 9232338
Triple 3i/p NAND gate,SN74LS10N DIP14

Triple 3i/p NAND gate,SN74LS10N DIP14

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS10N - 030175-SN74LS10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS10N
030175-SN74LS10N
Logic - Logic - Gates and Inverters - SN74LS10N 030175-SN74LS10N
Manufacturer: Texas Instruments Win Source Part Number: 030175-SN74LS10N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030175-SN74LS10N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
IC GATE NAND 3CH 3-INP 14DIP - 815-SN74LS10N - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14DIP
815-SN74LS10N
IC GATE NAND 3CH 3-INP 14DIP 815-SN74LS10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74LS10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS10N
Gates and Inverters SN74LS10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS10N
Logic Gates SN74LS10N
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS10N
Logic - Gates and Inverters SN74LS10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Triple Nand Gate, 3I/p, Dip-14; Logic Function Texas Instruments - 60K6854 - Newark, An Avnet Company
Chicago, IL, United States
Triple Nand Gate, 3I/p, Dip-14; Logic Function Texas Instruments
60K6854
Triple Nand Gate, 3I/p, Dip-14; Logic Function Texas Instruments 60K6854
TRIPLE NAND GATE, 3I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS10; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

TRIPLE NAND GATE, 3I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS10; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Gate; Logic Family / Base Number Texas Instruments - 33AH4885 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
33AH4885
Ic, Gate; Logic Family / Base Number Texas Instruments 33AH4885
IC, GATE; Logic Family / Base Number:74LS10; Logic Type:NAND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74LS10; Logic Type:NAND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS10N 296-1634-5-ND SN74LS10N 307525 307525P 030175-SN74LS10N 815-SN74LS10N SN74LS10N SN74LS10N SN74LS10N SN74LS10N 60K6854 33AH4885
Product Name SN74LS10 Triple 3-input positive-NAND gates Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN74LS10N IC GATE NAND 3CH 3-INP 14DIP Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Triple Nand Gate, 3I/p, Dip-14; Logic Function Texas Instruments Ic, Gate; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND AND; NAND AND; NAND; Nand AND; NAND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25 v 4.75 V ~ 5.25 V 5V; 5V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V
Logic Family LS TTL Nand NAND TTL; TTL
Propagation Delay 5 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers