Texas Instruments SN74LS10 Triple 3-input positive-NAND gates SN74LS10DG4

Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS10 Triple 3-input positive-NAND gates - SN74LS10DG4 - Texas Instruments
Dallas, TX, United States
SN74LS10 Triple 3-input positive-NAND gates
SN74LS10DG4
SN74LS10 Triple 3-input positive-NAND gates SN74LS10DG4
Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
5V SOIC Logic IC - 705-SN74LS10DG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS10DG4
5V SOIC Logic IC 705-SN74LS10DG4
Triple 3-Input NAND Gate IC, 15ns, 5V, SOIC Product overview: SN74LS10DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10DG4 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 15ns, 5V, SOIC Product overview: SN74LS10DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10DG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257781-SN74LS10DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257781-SN74LS10DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257781-SN74LS10DG4
Win Source Part Number: 1257781-SN74LS10DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Number of Circuits: 3 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS10

Win Source Part Number: 1257781-SN74LS10DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS10

Buy Now Datasheet
Gates and Inverters - SN74LS10DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS10DG4
Gates and Inverters SN74LS10DG4
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS10DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS10DG4
Logic - Gates and Inverters SN74LS10DG4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS10DG4
Logic Gates SN74LS10DG4
Logic Gates Triple 3 input pos NAND gates

Logic Gates Triple 3 input pos NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS10DG4 705-SN74LS10DG4 1257781-SN74LS10DG4 SN74LS10DG4 SN74LS10DG4 SN74LS10DG4
Product Name SN74LS10 Triple 3-input positive-NAND gates 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 5 ns 15 ns 15 ns
Operating Current 0.0270 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers