Texas Instruments SN74LS10 Triple 3-input positive-NAND gates SN74LS10D

Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS10 Triple 3-input positive-NAND gates - SN74LS10D - Texas Instruments
Dallas, TX, United States
SN74LS10 Triple 3-input positive-NAND gates
SN74LS10D
SN74LS10 Triple 3-input positive-NAND gates SN74LS10D
Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3634-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3634-5-ND
Gates and Inverters 296-3634-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74LS10D
5V 8mA SOIC Logic IC 705-SN74LS10D
3-Input NAND Gate IC, 3-Ch, 5V, 8mA, 15ns, SOIC Product overview: SN74LS10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10D can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 5V, 8mA, 15ns, SOIC Product overview: SN74LS10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS10D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS10D - 030174-SN74LS10D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS10D
030174-SN74LS10D
Logic - Logic - Gates and Inverters - SN74LS10D 030174-SN74LS10D
Manufacturer: Texas Instruments Win Source Part Number: 030174-SN74LS10D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 1.2mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030174-SN74LS10D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 1.2mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS10D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS10D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS10D
Logic Gates SN74LS10D
Logic Gates Triple 3-input Positive-NAND gates

Logic Gates Triple 3-input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74LS10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS10D
Gates and Inverters SN74LS10D
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS10D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS10D
Logic - Gates and Inverters SN74LS10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS10D 296-3634-5-ND 705-SN74LS10D SN74LS10D 030174-SN74LS10D SN74LS10D SN74LS10D SN74LS10D SN74LS10D
Product Name SN74LS10 Triple 3-input positive-NAND gates Gates and Inverters 5V 8mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS10D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 5 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 8 mA 1.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers