Texas Instruments High-Performance Analog Flip Flops SN74LS109ANG4

Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74LS109ANG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258455-SN74LS109ANG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258455-SN74LS109ANG4
Win Source Part Number: 1258455-SN74LS109ANG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 25 Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 33 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS109ANE4,SN74LS 109ANE4 Base Product Number: 74LS109

Win Source Part Number: 1258455-SN74LS109ANG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 33 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS109ANE4,SN74LS109ANE4
Base Product Number: 74LS109

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS109ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS109ANG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS109ANG4
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Logic - Flip Flops - SN74LS109ANG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS109ANG4
Logic - Flip Flops SN74LS109ANG4
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet
Flip Flops - SN74LS109ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS109ANG4
Flip Flops SN74LS109ANG4
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS109ANG4-ND 1258455-SN74LS109ANG4 SN74LS109ANG4 SN74LS109ANG4 SN74LS109ANG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 25 ns 25 ns
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 100351QCX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details