Texas Instruments SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109ADG4

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with clear and preset in a 16-pin SOIC package, operating from 0 to 70°C. The part is mounted in a surface-mount package with dimensions of 6.5 mm width, 10.3 mm length, and 1.9 mm height, supplied in 2500-piece reels on a 330 mm diameter reel with 8.0 mm tape pitch. The lead finish is NIPDAU, and the device meets Level-1 MSL for reflow soldering. The packaging complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with clear and preset in a 16-pin SOIC package, operating from 0 to 70°C. The part is mounted in a surface-mount package with dimensions of 6.5 mm width, 10.3 mm length, and 1.9 mm height, supplied in 2500-piece reels on a 330 mm diameter reel with 8.0 mm tape pitch. The lead finish is NIPDAU, and the device meets Level-1 MSL for reflow soldering. The packaging complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74LS109ADG4 - Texas Instruments
Dallas, TX, United States
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74LS109ADG4
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109ADG4
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LS109ADG4
Product Name SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 35 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers