Quad 2-input positive-AND gates with open collector outputs 14-SO 0 to 70
AND Gate IC 4 Channel Open Collector 14-SO
AND Gate IC 4 Channel Open Collector 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 082334-SN74LS09NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
AND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
4-ch 2-input Bipolar AND Gate, 5V, 8mA, 35ns, SOP Product overview: SN74LS09NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09NSR can be used for catalog matching and distributor lookup.
Logic Gates Quad 2-input pos-AND gate
IC GATE AND OP COL 4CH 2IN 14SOP
AND Gate IC 4 Channel Open Collector 14-SO
IC GATE AND 4CH 2-INP 14SO
IC GATE AND OP COL 4CH 2IN 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS09NSR | 296-28511-1-ND | 082334-SN74LS09NSR | SN74LS09NSR | 705-SN74LS09NSR | SN74LS09NSR | SN74LS09NSR | SN74LS09NSR | SN74LS09NSR | SN74LS09NSR |
| Product Name | SN74LS09 Quad 2-input positive-AND gates with open collector outputs | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS09NSR | 5V 8mA Logic IC | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Logic Family | LS | TTL | ||||||||
| Propagation Delay | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | |||||
| Operating Current | 0.0048 mA | 8 mA | 8 mA |