Texas Instruments SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09N

Description
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS09 Quad 2-input positive-AND gates with open collector outputs - SN74LS09N - Texas Instruments
Dallas, TX, United States
SN74LS09 Quad 2-input positive-AND gates with open collector outputs
SN74LS09N
SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09N
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
5V Logic IC - 705-SN74LS09N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-SN74LS09N
5V Logic IC 705-SN74LS09N
4-Ch Bipolar AND Gate IC, 2-Input, 5V, Open-Collector, PDIP Product overview: SN74LS09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09N can be used for catalog matching and distributor lookup.

4-Ch Bipolar AND Gate IC, 2-Input, 5V, Open-Collector, PDIP Product overview: SN74LS09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS09N - Rochester Electronics
Newburyport, MA, United States
SN74LS09N - Quadruple 2-Input Positive-AND Gates with Open-Collector Outputs

SN74LS09N - Quadruple 2-Input Positive-AND Gates with Open-Collector Outputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS09N - 030172-SN74LS09N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS09N
030172-SN74LS09N
Logic - Logic - Gates and Inverters - SN74LS09N 030172-SN74LS09N
Manufacturer: Texas Instruments Win Source Part Number: 030172-SN74LS09N Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030172-SN74LS09N
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3631-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3631-5-ND
Gates and Inverters 296-3631-5-ND
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 60K6853 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments
60K6853
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments 60K6853
QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS09; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS09; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments - 26AJ9436 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments
26AJ9436
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments 26AJ9436
IC, LOGIC, 74LS, AND GATE; Logic Family / Base Number:74LS09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

IC, LOGIC, 74LS, AND GATE; Logic Family / Base Number:74LS09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS09N
Logic Gates SN74LS09N
Logic Gates Quad 2-input pos-AND gate

Logic Gates Quad 2-input pos-AND gate

Buy Now Datasheet
Logic IC - 17114541 - Radwell International
Willingboro, NJ, United States
Logic IC
17114541
Logic IC 17114541
AND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74LS09N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS09N
Gates and Inverters SN74LS09N
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS09N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS09N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS09N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS09N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS09N
Logic - Gates and Inverters SN74LS09N
IC GATE AND OP COL 4CH 2IN 14DIP

IC GATE AND OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS09N 705-SN74LS09N SN74LS09N 030172-SN74LS09N 296-3631-5-ND 60K6853 26AJ9436 SN74LS09N 17114541 SN74LS09N SN74LS09N SN74LS09N
Product Name SN74LS09 Quad 2-input positive-AND gates with open collector outputs 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS09N Gates and Inverters Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments Logic Gates Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND; OR NOT; AND; AND Gate AND AND; AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 35 ns 35 ns 35 ns 35 ns
Operating Current 0.0048 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers