Texas Instruments SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09D

Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS09 Quad 2-input positive-AND gates with open collector outputs - SN74LS09D - Texas Instruments
Dallas, TX, United States
SN74LS09 Quad 2-input positive-AND gates with open collector outputs
SN74LS09D
SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09D
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS09D - 1008988-SN74LS09D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS09D
1008988-SN74LS09D
Logic - Logic - Gates and Inverters - SN74LS09D 1008988-SN74LS09D
Manufacturer: Texas Instruments Win Source Part Number: 1008988-SN74LS09D Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1008988-SN74LS09D
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74LS09D
5V 8mA SOIC Logic IC 705-SN74LS09D
4-Ch 2-Input Bipolar AND Gate IC, 5V, 8mA, 35ns, SOIC Product overview: SN74LS09D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09D can be used for catalog matching and distributor lookup.

4-Ch 2-Input Bipolar AND Gate IC, 5V, 8mA, 35ns, SOIC Product overview: SN74LS09D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3630-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3630-5-ND
Gates and Inverters 296-3630-5-ND
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS09D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS09D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS09D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 35K0812 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments
35K0812
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments 35K0812
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LS09; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LS09; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-In And W/oc, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ9106 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In And W/oc, 14Soic; Logic Family / Base Number Texas Instruments
37AJ9106
Logic, Quad 2-In And W/oc, 14Soic; Logic Family / Base Number Texas Instruments 37AJ9106
LOGIC, QUAD 2-IN AND W/OC, 14SOIC; Logic Family / Base Number:74LS09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN AND W/OC, 14SOIC; Logic Family / Base Number:74LS09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS09D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS09D
Logic - Gates and Inverters SN74LS09D
IC GATE AND OPEN 4CH 2-IN 14SOIC

IC GATE AND OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70 - 815-SN74LS09D - Utmel Electronic Limited
Hong Kong, China
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
815-SN74LS09D
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70 815-SN74LS09D
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Supplier's Site
Logic IC - 16950370 - Radwell International
Willingboro, NJ, United States
Logic IC
16950370
Logic IC 16950370
QUAD AND GATE, 2I/P, SOIC-14; LOGIC FUNCTION:AND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:SOIC; PRODUCT RANGE:74LS09; LOGIC IC FAMILY:74LS; SUPPLY VOLTAGE MIN:4.75V; OUTPUT CURRENT:8MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FUNCTION:AND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:SOIC; PRODUCT RANGE:74LS09; LOGIC IC FAMILY:74LS; SUPPLY VOLTAGE MIN:4.75V; OUTPUT CURRENT:8MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS09D
Logic Gates SN74LS09D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LS09D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS09D
Gates and Inverters SN74LS09D
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS09D 1008988-SN74LS09D 705-SN74LS09D 296-3630-5-ND SN74LS09D 35K0812 37AJ9106 SN74LS09D 815-SN74LS09D 16950370 SN74LS09D SN74LS09D
Product Name SN74LS09 Quad 2-input positive-AND gates with open collector outputs Logic - Logic - Gates and Inverters - SN74LS09D 5V 8mA SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments Logic, Quad 2-In And W/oc, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70 Logic IC Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND NOT; AND AND AND AND; AND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 5V; 5V 4.75V ~ 5.25V
Logic Family LS TTL; TTL
Propagation Delay 35 ns 35 ns 35 ns 35 ns 35 ns
Operating Current 0.0048 mA 8 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details