Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS08NSRG4 |
| Product Name | SN74LS08 Quadruple 2-Input Positive-AND Gates |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 25 ns |