Texas Instruments SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS08 Quadruple 2-Input Positive-AND Gates - SN74LS08NSR - Texas Instruments
Dallas, TX, United States
SN74LS08 Quadruple 2-Input Positive-AND Gates
SN74LS08NSR
SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08NSR
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS08NSR - 030171-SN74LS08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS08NSR
030171-SN74LS08NSR
Logic - Logic - Gates and Inverters - SN74LS08NSR 030171-SN74LS08NSR
Manufacturer: Texas Instruments Win Source Part Number: 030171-SN74LS08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS08MEL; SN74LS08MELG; SN74LS08M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030171-SN74LS08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS08MEL; SN74LS08MELG; SN74LS08M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3629-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3629-6-ND
Gates and Inverters 296-3629-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3629-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3629-2-ND
Gates and Inverters 296-3629-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3629-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3629-1-ND
Gates and Inverters 296-3629-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
5.25V SOIC Logic IC - 705-SN74LS08NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74LS08NSR
5.25V SOIC Logic IC 705-SN74LS08NSR
4-Ch 2-Input AND Gate IC, 4.75-5.25V, 20ns, 14-SOIC Product overview: SN74LS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08NSR can be used for catalog matching and distributor lookup.

4-Ch 2-Input AND Gate IC, 4.75-5.25V, 20ns, 14-SOIC Product overview: SN74LS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS08NSR
Logic - Gates and Inverters SN74LS08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS08NSR
Gates and Inverters SN74LS08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Gates and Inverters - SN74LS08NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS08NSR
Gates and Inverters SN74LS08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS08NSR
Logic Gates SN74LS08NSR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS08NSR 030171-SN74LS08NSR 296-3629-6-ND 705-SN74LS08NSR SN74LS08NSR SN74LS08NSR SN74LS08NSR SN74LS08NSR SN74LS08NSR
Product Name SN74LS08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74LS08NSR Gates and Inverters 5.25V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 25 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0210 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details