Texas Instruments SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS08 Quadruple 2-Input Positive-AND Gates - SN74LS08N - Texas Instruments
Dallas, TX, United States
SN74LS08 Quadruple 2-Input Positive-AND Gates
SN74LS08N
SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08N
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic Gates - 307519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307519
Logic Gates 307519
Quad 2i/p AND gate,SN74LS08N DIP14

Quad 2i/p AND gate,SN74LS08N DIP14

Supplier's Site
Logic Gates - 307519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307519P
Logic Gates 307519P
Quad 2i/p AND gate,SN74LS08N DIP14

Quad 2i/p AND gate,SN74LS08N DIP14

Supplier's Site
Logic Gates - 9232335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232335
Logic Gates 9232335
Quad 2i/p AND gate,SN74LS08N DIP14

Quad 2i/p AND gate,SN74LS08N DIP14

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74LS08N
5V Logic IC 705-SN74LS08N
4-ch 2-input Bipolar AND Gate IC, 5V, PDIP Product overview: SN74LS08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08N can be used for catalog matching and distributor lookup.

4-ch 2-input Bipolar AND Gate IC, 5V, PDIP Product overview: SN74LS08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1633-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1633-5-ND
Gates and Inverters 296-1633-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS08N - 007081-SN74LS08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS08N
007081-SN74LS08N
Logic - Logic - Gates and Inverters - SN74LS08N 007081-SN74LS08N
Manufacturer: Texas Instruments Win Source Part Number: 007081-SN74LS08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS08NG; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007081-SN74LS08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS08NG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LS08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS08N
Gates and Inverters SN74LS08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Gates and Inverters - SN74LS08N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS08N
Gates and Inverters SN74LS08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS08N
Logic - Gates and Inverters SN74LS08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS08N
Logic Gates SN74LS08N
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic IC - 71566841 - Radwell International
Willingboro, NJ, United States
Logic IC
71566841
Logic IC 71566841
AND GATE, LS SERIES, 4-FUNC, QUAD 2-INPUT, 8 INPUT, 4 OUTPUT LINES, 4 BIT, TTL, DIP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, LS SERIES, 4-FUNC, QUAD 2-INPUT, 8 INPUT, 4 OUTPUT LINES, 4 BIT, TTL, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 60K6852 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments
60K6852
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments 60K6852
QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS08; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS08; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1128 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1128
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1128
LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74LS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74LS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS08N 307519 307519P 705-SN74LS08N 296-1633-5-ND 007081-SN74LS08N SN74LS08N SN74LS08N SN74LS08N SN74LS08N SN74LS08N 71566841 60K6852 37AJ1128
Product Name SN74LS08 Quadruple 2-Input Positive-AND Gates Logic Gates Logic Gates 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS08N Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type AND AND; And AND; AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND AND AND; AND
Supply Voltage 5V; 5 5.25 v 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V
Logic Family LS And AND
Propagation Delay 25 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0210 mA 8 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers