Texas Instruments SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08DBRG4

Description
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS08 is a quadruple 2-input positive-AND gate designed by Texas Instruments. This component features four independent AND gates, each capable of accepting two inputs and providing a single output. The device operates within a temperature range of 0 to 70 degrees Celsius, making it suitable for a variety of commercial applications. The SN74LS08 is housed in a 14-pin SSOP package, which allows for efficient space utilization on circuit boards. This product is ideal for engineers looking to implement logic functions in digital circuits, particularly where multiple AND operations are required.

Datasheet Summary
Powered by GS/AI

The SN74LS08 is a quadruple 2-input positive-AND gate designed by Texas Instruments. This component features four independent AND gates, each capable of accepting two inputs and providing a single output. The device operates within a temperature range of 0 to 70 degrees Celsius, making it suitable for a variety of commercial applications. The SN74LS08 is housed in a 14-pin SSOP package, which allows for efficient space utilization on circuit boards. This product is ideal for engineers looking to implement logic functions in digital circuits, particularly where multiple AND operations are required.

Suppliers

Company
Product
Description
Supplier Links
SN74LS08 Quadruple 2-Input Positive-AND Gates - SN74LS08DBRG4 - Texas Instruments
Dallas, TX, United States
SN74LS08 Quadruple 2-Input Positive-AND Gates
SN74LS08DBRG4
SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08DBRG4
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74LS08DBRG4
Product Name SN74LS08 Quadruple 2-Input Positive-AND Gates
Gate Type AND
Supply Voltage 5V; 5
Logic Family LS
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers