Texas Instruments SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08DBR

Description
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin SSOP package with an operating temperature range of 0 to 70°C, supplied in tape and reel packaging with a quantity of 2000 per reel.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin SSOP package with an operating temperature range of 0 to 70°C, supplied in tape and reel packaging with a quantity of 2000 per reel.

Suppliers

Company
Product
Description
Supplier Links
SN74LS08 Quadruple 2-Input Positive-AND Gates - SN74LS08DBR - Texas Instruments
Dallas, TX, United States
SN74LS08 Quadruple 2-Input Positive-AND Gates
SN74LS08DBR
SN74LS08 Quadruple 2-Input Positive-AND Gates SN74LS08DBR
Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SSOP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-29916-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29916-1-ND
Gates and Inverters 296-29916-1-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-29916-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29916-6-ND
Gates and Inverters 296-29916-6-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-29916-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29916-2-ND
Gates and Inverters 296-29916-2-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS08DBR - 098479-SN74LS08DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS08DBR
098479-SN74LS08DBR
Logic - Logic - Gates and Inverters - SN74LS08DBR 098479-SN74LS08DBR
Manufacturer: Texas Instruments Win Source Part Number: 098479-SN74LS08DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098479-SN74LS08DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74LS08DBR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SSOP Logic IC
705-SN74LS08DBR
5V SSOP Logic IC 705-SN74LS08DBR
4-Ch 2-Input Bipolar AND Gate IC, 5V, 14-SSOP Product overview: SN74LS08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08DBR can be used for catalog matching and distributor lookup.

4-Ch 2-Input Bipolar AND Gate IC, 5V, 14-SSOP Product overview: SN74LS08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS08DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS08DBR
Logic Gates SN74LS08DBR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS08DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS08DBR
Logic - Gates and Inverters SN74LS08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS08DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS08DBR
Gates and Inverters SN74LS08DBR
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS08DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS08DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74LS08DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS08DBR
Gates and Inverters SN74LS08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS08DBR 296-29916-1-ND 098479-SN74LS08DBR SN74LS08DBR 705-SN74LS08DBR SN74LS08DBR SN74LS08DBR SN74LS08DBR SN74LS08DBR SN74LS08DBR
Product Name SN74LS08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS08DBR 5V SSOP Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 25 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0210 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers