Texas Instruments High-Performance Analog Gates and Inverters SN74LS06NG4

Description
Inverter IC 6 Channel Open Collector 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Collector 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-52959-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52959-ND
Gates and Inverters 296-52959-ND
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS06NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS06NG4
Logic - Gates and Inverters SN74LS06NG4
IC INVERT OPEN COL 6CH 6IN 14DIP

IC INVERT OPEN COL 6CH 6IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74LS06NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS06NG4
Gates and Inverters SN74LS06NG4
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 296-52959-ND SN74LS06NG4 SN74LS06NG4
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Output Type Open Collector
Inputs 1 1
Propagation Delay 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS30FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details