6-Ch Bipolar Inverter IC, Open-Collector, 5V, SOIC, 20ns Product overview: SN74LS06DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS06DG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257784-SN74LS06DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS06
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 6-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS06DG4 | 1257784-SN74LS06DG4 | SN74LS06DG4-ND | SN74LS06DG4 | SN74LS06DG4 |
| Product Name | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |